The Model 3975 is a strain-gaged diametral extensometer for measuring small strains in rock, concrete, and asphalt samples to determine Poisson's ratio. It is self-supporting, attaches with integral springs, and features a rugged dual flexure design. The full bridge 350 ohm transducer provides 2 to 4 mV/V output and is compatible with standard strain measurement electronics. Linearity is 0.20% or better of full scale. Excitation is 5 to 10 VDC (max 12 VDC or VAC). Standard temperature range is -40 °C to 100 °C, with optional extremes down to -270 °C and up to 200 °C. It includes an integral 2.5 m ultra-flexible cable and the Epsilon Shunt Calibration System. A foam-lined case is provided. Measuring ranges are 0.76 mm, 1.50 mm, 2.00 mm, 0.030 in, 0.060 in, and 0.080 in. Special configurations are available upon request.
This extensometer was designed for accurate measurement of small diametral strains such as those required to determine Poisson’s ratio of rock, concrete and asphalt samples. The units are designed to be used in conjunction with the Model 3542RA axial averaging extensometer.
Self-supporting on the test sample, these extensometers will work on standard sized diameter samples, but special configurations are available upon request. They are designed for use in testing for Poisson’s ratio and for applications where accurate diametral measurements with low strains are required.
The Model 3975 is the best choice for small diametral strains in large compression samples. Epsilon’s circumferential extensometer, the Model 3544, is recommended for large strain measurements. These units are easily attached to the sample, and rounded contact edges maintain the position on the specimen.
The Model 3975 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3975 |
| Product Name | Extensometer for Diametral Rock and concrete Testing |
| Test Fixture Type | Extensometer |