High temperature COD gages for fracture mechanics testing, designed for use in split-type furnaces with a ceramic rod slot, are strain gaged, full-bridge 350 ohm transducers compatible with standard strain measurement electronics. The standard version operates to 1200 °C with high purity alumina rods; the high temperature option operates to 1600 °C with alpha grade silicon carbide rods. Rod lengths are custom-made to fit furnace dimensions. Units include the Epsilon Shunt Calibration System, an integral 2.5 m ultra-flexible cable, and a foam-lined case with spare rods. Cooling is provided via two barbed fittings for 1/8-inch ID coolant hoses. Operating force is 30 grams typical, with output of 2 to 4 mV/V nominal and excitation recommended at 5 to 10 VDC. Linearity is ≤0.15% of full scale. Accuracy meets ASTM E1820 requirements. Mounting is via a cooled manifold on furnace cut-outs or optional load frame brackets.
High temperature COD gages for use in split type materials testing furnaces with a slot for the ceramic rods. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). They are specifically designed for fracture mechanics testing.
These COD gages mount on a water-cooled bracket, which is mounted on the furnace side cut-out or with optional load frame support brackets. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. Mounting brackets may be integrated with the furnace cut-out. Epsilon can also provide optional load frame mounting brackets to fit your test frame. Contact edges on the test sample should be somewhat rounded (not sharp knife edges) for best performance with this model.
The Model 3548COD extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3548COD |
| Product Name | High Temperature Fracture Mechanics Clip-On Gage |
| Test Fixture Type | Extensometer; Clip-On Gage |