Epsilon Technology Corp. Miniature Transverse Extensometer Model 3475

Description
A miniature extensometer designed for general purpose transverse or diametral strain measurements on small or thin specimens. May be used simultaneously with the Model 3442 miniature axial extensometers or the Model 3542 axial extensometers. These very lightweight extensometers are self-supporting on the test sample. They are used for measuring transverse or diametral strain. Often they are used simultaneously with an Epsilon axial strain measuring extensometer to determine Poisson’s ratio. They also are used for characterizing materials with anisotropic properties, such as with many composite materials. This model clips easily onto the sample with an integral spring to hold the unit in place. It can be adjusted to work on any size sample from 0 to 1 inch (25 mm) width or diameter. The Model 3475 has an arm thickness of only 0.15 inches (3.81 mm), and will work simultaneously with any axial extensometer having sufficient clearance between arms (not all versions of the 3442 miniature extensometer can be used). Large radius contacts prevent the unit from digging into the samples. This model utilizes Epsilon’s dual flexure design, allowing use in dynamic applications. All units have measuring ranges in both directions. The Model 3475 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet
Description
A miniature extensometer designed for general purpose transverse or diametral strain measurements on small or thin specimens. May be used simultaneously with the Model 3442 miniature axial extensometers or the Model 3542 axial extensometers. These very lightweight extensometers are self-supporting on the test sample. They are used for measuring transverse or diametral strain. Often they are used simultaneously with an Epsilon axial strain measuring extensometer to determine Poisson’s ratio. They also are used for characterizing materials with anisotropic properties, such as with many composite materials. This model clips easily onto the sample with an integral spring to hold the unit in place. It can be adjusted to work on any size sample from 0 to 1 inch (25 mm) width or diameter. The Model 3475 has an arm thickness of only 0.15 inches (3.81 mm), and will work simultaneously with any axial extensometer having sufficient clearance between arms (not all versions of the 3442 miniature extensometer can be used). Large radius contacts prevent the unit from digging into the samples. This model utilizes Epsilon’s dual flexure design, allowing use in dynamic applications. All units have measuring ranges in both directions. The Model 3475 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Transverse Extensometer - Model 3475 - Epsilon Technology Corp.
Jackson, WY, United States
Miniature Transverse Extensometer
Model 3475
Miniature Transverse Extensometer Model 3475
A miniature extensometer designed for general purpose transverse or diametral strain measurements on small or thin specimens. May be used simultaneously with the Model 3442 miniature axial extensometers or the Model 3542 axial extensometers. These very lightweight extensometers are self-supporting on the test sample. They are used for measuring transverse or diametral strain. Often they are used simultaneously with an Epsilon axial strain measuring extensometer to determine Poisson’s ratio. They also are used for characterizing materials with anisotropic properties, such as with many composite materials. This model clips easily onto the sample with an integral spring to hold the unit in place. It can be adjusted to work on any size sample from 0 to 1 inch (25 mm) width or diameter. The Model 3475 has an arm thickness of only 0.15 inches (3.81 mm), and will work simultaneously with any axial extensometer having sufficient clearance between arms (not all versions of the 3442 miniature extensometer can be used). Large radius contacts prevent the unit from digging into the samples. This model utilizes Epsilon’s dual flexure design, allowing use in dynamic applications. All units have measuring ranges in both directions. The Model 3475 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

A miniature extensometer designed for general purpose transverse or diametral strain measurements on small or thin specimens. May be used simultaneously with the Model 3442 miniature axial extensometers or the Model 3542 axial extensometers.

These very lightweight extensometers are self-supporting on the test sample. They are used for measuring transverse or diametral strain. Often they are used simultaneously with an Epsilon axial strain measuring extensometer to determine Poisson’s ratio. They also are used for characterizing materials with anisotropic properties, such as with many composite materials.

This model clips easily onto the sample with an integral spring to hold the unit in place. It can be adjusted to work on any size sample from 0 to 1 inch (25 mm) width or diameter. The Model 3475 has an arm thickness of only 0.15 inches (3.81 mm), and will work simultaneously with any axial extensometer having sufficient clearance between arms (not all versions of the 3442 miniature extensometer can be used). Large radius contacts prevent the unit from digging into the samples. This model utilizes Epsilon’s dual flexure design, allowing use in dynamic applications. All units have measuring ranges in both directions.

The Model 3475 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3475
Product Name Miniature Transverse Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Precision Optical Extensometers– Epsilon ONE - ONE-52PT-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
Long Gauge Length Extensometer - Model 3543 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details
Averaging Extensometer for Shear Tests - Model 4013 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Shear or Torsion
Test Temperature -40 to 212 F (-40 to 100 C)
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-300CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details