Epsilon Technology Corp. Extensometer for Asphalt Tensile Testing Model 3911

Description
This model meets many of the needs for testing asphalt core samples in 4 and 6 inch diameters. It meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program. For indirect tensile testing, such as for resilient modulus, these extensometers measure the lateral deformation of specimens. They are self-supporting on the sample and clip on in seconds. The traditional way this deformation has been measured was prone to errors caused by slight rocking of the sample as it is loaded. The self-supporting design of the Model 3911 eliminates this problem. This unit will handle the dynamic pulse requirements of resilient modulus testing. The speed of mounting makes test set-up much faster than with the older method. The pivot mounting used ensures that the specimen contact pads meet the often uneven asphalt surface as well as possible. The measuring range of 0.050 inches allows a wide range of testing, yet can easily measure the sometimes very small displacements required. The Model 3911 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Description
This model meets many of the needs for testing asphalt core samples in 4 and 6 inch diameters. It meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program. For indirect tensile testing, such as for resilient modulus, these extensometers measure the lateral deformation of specimens. They are self-supporting on the sample and clip on in seconds. The traditional way this deformation has been measured was prone to errors caused by slight rocking of the sample as it is loaded. The self-supporting design of the Model 3911 eliminates this problem. This unit will handle the dynamic pulse requirements of resilient modulus testing. The speed of mounting makes test set-up much faster than with the older method. The pivot mounting used ensures that the specimen contact pads meet the often uneven asphalt surface as well as possible. The measuring range of 0.050 inches allows a wide range of testing, yet can easily measure the sometimes very small displacements required. The Model 3911 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Suppliers

Company
Product
Description
Supplier Links
Extensometer for Asphalt Tensile Testing - Model 3911 - Epsilon Technology Corp.
Jackson, WY, USA
Extensometer for Asphalt Tensile Testing
Model 3911
Extensometer for Asphalt Tensile Testing Model 3911
This model meets many of the needs for testing asphalt core samples in 4 and 6 inch diameters. It meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program. For indirect tensile testing, such as for resilient modulus, these extensometers measure the lateral deformation of specimens. They are self-supporting on the sample and clip on in seconds. The traditional way this deformation has been measured was prone to errors caused by slight rocking of the sample as it is loaded. The self-supporting design of the Model 3911 eliminates this problem. This unit will handle the dynamic pulse requirements of resilient modulus testing. The speed of mounting makes test set-up much faster than with the older method. The pivot mounting used ensures that the specimen contact pads meet the often uneven asphalt surface as well as possible. The measuring range of 0.050 inches allows a wide range of testing, yet can easily measure the sometimes very small displacements required. The Model 3911 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

This model meets many of the needs for testing asphalt core samples in 4 and 6 inch diameters. It meets test method requirements for strain measurement developed under the U.S. Federal Highways SHRP program.

For indirect tensile testing, such as for resilient modulus, these extensometers measure the lateral deformation of specimens. They are self-supporting on the sample and clip on in seconds. The traditional way this deformation has been measured was prone to errors caused by slight rocking of the sample as it is loaded. The self-supporting design of the Model 3911 eliminates this problem. This unit will handle the dynamic pulse requirements of resilient modulus testing.

The speed of mounting makes test set-up much faster than with the older method. The pivot mounting used ensures that the specimen contact pads meet the often uneven asphalt surface as well as possible. The measuring range of 0.050 inches allows a wide range of testing, yet can easily measure the sometimes very small displacements required.

The Model 3911 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3911
Product Name Extensometer for Asphalt Tensile Testing
Test Fixture Type Test Grip / Clamp; Extensometer; Clip-On Gage
Unlock Full Specs
to access all available technical data

Similar Products

600LS Laser Extensometer -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties
Resolution 0.0787 mils (2 µm)
View Details
Extensometer Set - DSRM M8M - Baumer Ltd.
Specs
Test Fixture Type Extensometer; Test Kit / Tool Set
Application Creep
View Details
High Elongation Extensometer - Model 3800 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Test Standard ASTM; ISO
View Details