Epsilon Technology Corp. High Temperature Furnace Axial Extensometer Model 3549

Description
High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers mount on a water-cooled bracket mounted on the furnace side cut-out or with other support brackets. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. Mounting brackets may be integrated with the furnace cut-out. Epsilon can also provide optional load frame mounting brackets to fit your test frame. The Model 3548 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet
Description
High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers mount on a water-cooled bracket mounted on the furnace side cut-out or with other support brackets. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. Mounting brackets may be integrated with the furnace cut-out. Epsilon can also provide optional load frame mounting brackets to fit your test frame. The Model 3548 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Furnace Axial Extensometer - Model 3549 - Epsilon Technology Corp.
Jackson, WY, United States
High Temperature Furnace Axial Extensometer
Model 3549
High Temperature Furnace Axial Extensometer Model 3549
High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers mount on a water-cooled bracket mounted on the furnace side cut-out or with other support brackets. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. Mounting brackets may be integrated with the furnace cut-out. Epsilon can also provide optional load frame mounting brackets to fit your test frame. The Model 3548 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F).

These extensometers mount on a water-cooled bracket mounted on the furnace side cut-out or with other support brackets. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace. Mounting brackets may be integrated with the furnace cut-out. Epsilon can also provide optional load frame mounting brackets to fit your test frame.

The Model 3548 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3549
Product Name High Temperature Furnace Axial Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Precision Optical Extensometers– Epsilon ONE - ONE-52PT-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
Averaging Extensometer for Shear Tests - Model 4013 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Shear or Torsion
Test Temperature -40 to 212 F (-40 to 100 C)
View Details
Axial Extensometer - Model 3542L - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-300CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details