The Model 3909 is a strain-gaged extensometer designed for measuring axial displacements in asphalt performance tests per NCHRP Report 465 and determining dynamic modulus per AASHTO TP062. It features a ±0.5 mm or ±0.020 inch full-scale measuring range, with linearity of 0.20% or better, and operates within a temperature range of -40 °C to +100 °C. The device attaches via magnets to steel gauge points, enabling rapid mounting on heated or cooled samples. It includes an integral 2.5 m Teflon® cable, a Shunt Calibration System, and a foam-lined case. The extensometer has a 350 ohm full-bridge design compatible with standard strain gage electronics and supports gauge lengths of 70 mm, 76 mm, 100 mm, 2.75 in, 3.00 in, or 4.00 in. Operating force is less than 30 g typical.
This model was designed for measuring axial displacements in the simple performance tests prescribed by NCHRP Report 465.
These extensometers are typically mounted as two axial modules with independent outputs capable of measuring specimen deformations in two locations, but they can be mounted as a single unit or up to four on a sample. They clip quickly onto gage points mounted per the test requirements.
Magnets at each end of the extensometer snap instantly in place on the steel gage points glued to the test sample. The quick attachment is most advantageous when testing preconditioned samples that are heated or cooled, since the extensometers can be mounted before the sample changes temperature appreciably. For units intended to be used inside triaxial cells, extensometers are available with modules rotated 90° (not shown).
The standard Model 3909 has full scale measuring range of 0.020 inches (0.5 mm). Gage points are included with the extensometers and optional gluing fixtures are available. Two standard 3909 units can be converted to the Model 3910 with the purchase of optional gauge length adapters.
The Model 3909 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3909 |
| Product Name | Asphalt Testing Extensometer |
| Test Fixture Type | Extensometer |