Epsilon Technology Corp. Long Gauge Length Extensometer Model 3543

Description
This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that may be left on through specimen failure. These extensometers are widely used where long samples are required. They are ideal for testing steel re-bar, weld joints, and wire materials. With over 15 years of proven reliability in the world's most demanding testing environments, Model 3543 extensometer is designed to survive in those applications where standard axial extensometers would not. Designed by Epsilon Technology, Model 3543 was created to survive specimen failure by separating into two halves, thus preventing permanent damage to the module body. During operation, the upper half of the extensometer pulls out of the main body. Tapered measuring beams activate strain gaged flexures within the unit. This unique design allows long measuring ranges, yet retains the compatibility with electronics for strain gaged transducers. These models offer high accuracy and are light weight but rugged, with low operating force. They are tension only units. The units have hardened tool steel knife edges. Standard quick attach wires provided with the extensometer work on flat specimens up to 0.5 x 1.25 inch (12 x 31 mm) and on rounds up to 1 inch (25 mm) diameter. Optional quick attach kit wire forms are available for use on larger samples. See Model 3542L for long gauge lengths with smaller measuring ranges. The Model 3543 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet
Description
This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that may be left on through specimen failure. These extensometers are widely used where long samples are required. They are ideal for testing steel re-bar, weld joints, and wire materials. With over 15 years of proven reliability in the world's most demanding testing environments, Model 3543 extensometer is designed to survive in those applications where standard axial extensometers would not. Designed by Epsilon Technology, Model 3543 was created to survive specimen failure by separating into two halves, thus preventing permanent damage to the module body. During operation, the upper half of the extensometer pulls out of the main body. Tapered measuring beams activate strain gaged flexures within the unit. This unique design allows long measuring ranges, yet retains the compatibility with electronics for strain gaged transducers. These models offer high accuracy and are light weight but rugged, with low operating force. They are tension only units. The units have hardened tool steel knife edges. Standard quick attach wires provided with the extensometer work on flat specimens up to 0.5 x 1.25 inch (12 x 31 mm) and on rounds up to 1 inch (25 mm) diameter. Optional quick attach kit wire forms are available for use on larger samples. See Model 3542L for long gauge lengths with smaller measuring ranges. The Model 3543 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Gauge Length Extensometer - Model 3543 - Epsilon Technology Corp.
Jackson, WY, United States
Long Gauge Length Extensometer
Model 3543
Long Gauge Length Extensometer Model 3543
This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that may be left on through specimen failure. These extensometers are widely used where long samples are required. They are ideal for testing steel re-bar, weld joints, and wire materials. With over 15 years of proven reliability in the world's most demanding testing environments, Model 3543 extensometer is designed to survive in those applications where standard axial extensometers would not. Designed by Epsilon Technology, Model 3543 was created to survive specimen failure by separating into two halves, thus preventing permanent damage to the module body. During operation, the upper half of the extensometer pulls out of the main body. Tapered measuring beams activate strain gaged flexures within the unit. This unique design allows long measuring ranges, yet retains the compatibility with electronics for strain gaged transducers. These models offer high accuracy and are light weight but rugged, with low operating force. They are tension only units. The units have hardened tool steel knife edges. Standard quick attach wires provided with the extensometer work on flat specimens up to 0.5 x 1.25 inch (12 x 31 mm) and on rounds up to 1 inch (25 mm) diameter. Optional quick attach kit wire forms are available for use on larger samples. See Model 3542L for long gauge lengths with smaller measuring ranges. The Model 3543 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that may be left on through specimen failure. These extensometers are widely used where long samples are required. They are ideal for testing steel re-bar, weld joints, and wire materials.

With over 15 years of proven reliability in the world's most demanding testing environments, Model 3543 extensometer is designed to survive in those applications where standard axial extensometers would not. Designed by Epsilon Technology, Model 3543 was created to survive specimen failure by separating into two halves, thus preventing permanent damage to the module body. During operation, the upper half of the extensometer pulls out of the main body. Tapered measuring beams activate strain gaged flexures within the unit. This unique design allows long measuring ranges, yet retains the compatibility with electronics for strain gaged transducers. These models offer high accuracy and are light weight but rugged, with low operating force. They are tension only units.

The units have hardened tool steel knife edges. Standard quick attach wires provided with the extensometer work on flat specimens up to 0.5 x 1.25 inch (12 x 31 mm) and on rounds up to 1 inch (25 mm) diameter. Optional quick attach kit wire forms are available for use on larger samples. See Model 3542L for long gauge lengths with smaller measuring ranges.

The Model 3543 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3543
Product Name Long Gauge Length Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Extensometer - Model LE-05 - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Length 27 inch (686 mm)
View Details
Axial Extensometer - Model 3542 - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details
Sandwich Core Shear and Rigid Cellular Plastic Shear Testing Extensometers - Model 3421 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Shear or Torsion
Test Standard ASTM; ISO
View Details
Axial/Torsional Extensometers - Model 3550 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Fatigue; Shear or Torsion
Test Standard ASTM; ISO
View Details