Model LE-05 is a non-contact laser extensometer for strain measurement in materials testing, using a diode laser to detect spacing between reflective tape marks on a specimen. It has a measurement range of 8 to 127 mm (0.3 to 5 inches) with a resolution of 0.001 mm and a maximum scan rate of 100 scans per second. The unit features a 16-bit ±10 VDC analog output and RS-232 serial interface, a backlit 16-character LCD display, and a target distance of 250 mm nominal (500 mm maximum). It is CDRH Certified Class II, operates on 115 VAC standard (230 VAC optional), and measures 381 x 180 x 114 mm (15 x 7.1 x 4.5 inches). Mounting is via four 1/4-20 UNC tapped holes in the base, and it weighs 6 kg (13 lbs).
These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the sample. The measurement range is from 0.3 to 5 inches (8 to 127 mm) on the LE-05 and 0.3 to 15 inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains.
The self-contained extensometer uses state-of-the-art laser diode technology. A digital display is included. The analog output may be used to connect to existing test controls. The RS-232 serial communications interface provides two way communications. Operation may be local or remote.
The scanning beam is always perpendicular to the specimen, unlike most laser extensometers. This eliminates errors when viewing through windows in chambers. It also minimizes sensitivity to the distance between the extensometer and the sample. Because the unit measures reflected light, no receiver is required behind the sample.
Easy to use
The visible laser light is simply aimed at the specimen, which has small reflective tape strips set at the gage length desired. The extensometer displays the actual measured gage length. If desired, the zero button will off set the output to zero. As the specimen is tested, the display will then read the elongation directly.
The analog output and RS-232 interface are easily connected to existing controls or data acquisition systems.
High temperature clip-on reflectors may be used as an alternate to tape reflectors. The reflective tape can be used at temperatures up to 300 °F (150 °C). These are re-useable and available as an option. They are rated for use to 800 °F (425 °C).
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model LE-05 |
| Product Name | Laser Extensometer |
| Test Fixture Type | Extensometer |