Epsilon Technology Corp. Miniature Averaging Axial Extensometer Model 3442RA1

Description
MODEL 3442RA1 Miniature Averaging Axial Extensometers With gauge lengths of 1 and 2 inches (25 and 50 mm) and measuring ranges of 0.050 and 0.100 inches (1.2 and 2.5 mm), the Model 3442RA1 was designed for applications where tensile or compressive strength tests on small rock, concrete and other small compression samples is desired. Axial strain is measured on opposite sides of the test specimen and the output is an average of the two readings. The Model 3442RA1 is available in a variety of configurations for samples 2 inches (50 mm) or smaller in diameter. All are self-supporting on the specimen and mount very easily. The included conical point contacts are made from tungsten carbide. If desired, the two cut-outs can be independently configured, providing two readings. Epsilon has versions for use in oil to 20,000 psi at 400 °F (1360 bar at 200 °C). These units will fit in small inside diameter vessels. For large diameter specimens, we suggest one of the Model 3542RA averaging axial extensometers. The Model 3442RA1 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet
Description
MODEL 3442RA1 Miniature Averaging Axial Extensometers With gauge lengths of 1 and 2 inches (25 and 50 mm) and measuring ranges of 0.050 and 0.100 inches (1.2 and 2.5 mm), the Model 3442RA1 was designed for applications where tensile or compressive strength tests on small rock, concrete and other small compression samples is desired. Axial strain is measured on opposite sides of the test specimen and the output is an average of the two readings. The Model 3442RA1 is available in a variety of configurations for samples 2 inches (50 mm) or smaller in diameter. All are self-supporting on the specimen and mount very easily. The included conical point contacts are made from tungsten carbide. If desired, the two cut-outs can be independently configured, providing two readings. Epsilon has versions for use in oil to 20,000 psi at 400 °F (1360 bar at 200 °C). These units will fit in small inside diameter vessels. For large diameter specimens, we suggest one of the Model 3542RA averaging axial extensometers. The Model 3442RA1 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Averaging Axial Extensometer - Model 3442RA1 - Epsilon Technology Corp.
Jackson, WY, United States
Miniature Averaging Axial Extensometer
Model 3442RA1
Miniature Averaging Axial Extensometer Model 3442RA1
MODEL 3442RA1 Miniature Averaging Axial Extensometers With gauge lengths of 1 and 2 inches (25 and 50 mm) and measuring ranges of 0.050 and 0.100 inches (1.2 and 2.5 mm), the Model 3442RA1 was designed for applications where tensile or compressive strength tests on small rock, concrete and other small compression samples is desired. Axial strain is measured on opposite sides of the test specimen and the output is an average of the two readings. The Model 3442RA1 is available in a variety of configurations for samples 2 inches (50 mm) or smaller in diameter. All are self-supporting on the specimen and mount very easily. The included conical point contacts are made from tungsten carbide. If desired, the two cut-outs can be independently configured, providing two readings. Epsilon has versions for use in oil to 20,000 psi at 400 °F (1360 bar at 200 °C). These units will fit in small inside diameter vessels. For large diameter specimens, we suggest one of the Model 3542RA averaging axial extensometers. The Model 3442RA1 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

MODEL 3442RA1 Miniature Averaging Axial Extensometers

With gauge lengths of 1 and 2 inches (25 and 50 mm) and measuring ranges of 0.050 and 0.100 inches (1.2 and
2.5 mm), the Model 3442RA1 was designed for applications where tensile or compressive strength tests on small rock, concrete and other small compression samples is desired.

Axial strain is measured on opposite sides of the test specimen and the output is an average of the two readings. The Model 3442RA1 is available in a variety of configurations for samples 2 inches (50 mm) or smaller in diameter. All are self-supporting on the specimen and mount very easily. The included conical point contacts are made from tungsten carbide. If desired, the two cut-outs can be independently configured, providing two readings. Epsilon has versions for use in oil to 20,000 psi at 400 °F (1360 bar at 200 °C). These units will fit in small inside diameter vessels. For large diameter specimens, we suggest one of the Model 3542RA averaging axial extensometers.

The Model 3442RA1 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3442RA1
Product Name Miniature Averaging Axial Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Axial Extensometer - Model 3448 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-350CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
Transverse Diametral Extensometer - Model 3575 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Test Temperature -40 to 212 F (-40 to 100 C)
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-200CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details