Model 3542 axial extensometers are strain-gaged devices for tensile, compression, and cyclic testing of metals, plastics, composites, and ceramics, with gauge lengths from 10 to 80 mm and measuring ranges up to ±100% strain. They feature a dual flexure design for ruggedness and vibration immunity, standard quick attach kits for one-hand mounting, and replaceable knife edges. The extensometers operate with 5 to 10 VDC excitation, deliver 2 to 4 mV/V output, and include Epsilon's shunt calibration system. They meet ASTM E83 class B-1 accuracy for gauge lengths ≥20 mm and ISO 9513 class 0.5, and are available in temperature ranges from -270 °C to 200 °C. An integral 2.5 m flexible cable is standard. The extensometer is compatible with any strain gage electronics and includes a foam-lined case.
General purpose extensometers for axial tensile, compression, and cyclic testing. Gauge lengths from 0.5 to 2 inches (and 10 to 80 mm) and measuring ranges from 5% to 100% strain.
These extensometers are designed for testing a wide range of materials, including metals, plastics, composites and ceramics. All will work in both tension and compression. The dual flexure design makes them very rugged and insensitive to vibrations, which permits higher frequency operation.
They come standard with Epsilon's quick attach kit, making it possible to mount the extensometer on the test specimen quickly and easily with one hand. The quick attach kit can be removed, allowing mounting of the extensometer with springs or rubber bands.
The Model 3542 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
For gauge lengths 4 inches or greater (100 mm) see Model 3542L.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3542 |
| Product Name | Axial Extensometer |
| Test Fixture Type | Extensometer |