Model 7651 is a high-temperature, bi-axial extensometer designed to measure in-plane strains on flat cruciform or axial specimens under simultaneous X and Y loading up to 10 Hz. It uses a slide-mount system for hot mounting and features automatically set gauge lengths, capacitive sensors, and programmable filtering. Liquid cooling is required for temperatures above 800 °C, with alumina rods for up to 1200 °C and silicon carbide rods for the 1600 °C option. The extensometer provides analog output up to ±10.8 VDC, 24-bit Ethernet digital output, and meets ASTM E83 class B-1 and ISO 9513 class 0.5 accuracy standards. It operates in dry air, inert gases, or vacuum with an operating force under 30 grams and contact force under 560 grams.
Model 7651 extensometers measure combined in-plane strains in flat cruciform specimens tested in machines capable of simultaneous X and Y (perpendicular) axial loading and on standard flat samples tested in pure tension. All models are capable of bi-directional displacement in both axes and may be used for strain-controlled fatigue testing under fully reversed load and strain conditions at frequencies up to 10 Hz.
All 7651 models mount rigidly on the load frame and incorporate slide mounting to bring the extensometer into contact with the specimen. The gauge length is set automatically before mounting on the test specimen, which allows for hot mounting after thermal equilibrium has been reached.
These units are specifically designed to eliminate crosstalk between axes and to provide high accuracy, high resolution measurements. They incorporate capacitive sensors for low operating force and include electronics with programmable filtering and multi-point linearization for improved performance and accuracy. The overall design minimizes, and in many cases virtually eliminates, any influence from common lab environment vibrations.
These liquid-cooled extensometers are equipped with high purity alumina rods with conical rod tips for specimen contact when testing to 1200 °C (2200 °F). Silicon carbide rods are used for the 1600 °C (2900 °F) high temperature option.
The Model 7651 is often customized for specific test needs. Contact Epsilon for a configuration that matches your requirement.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 7651 |
| Product Name | High Temperature XY Planar Biaxial Extensometer |
| Test Fixture Type | Extensometer |