Epsilon Technology Corp. Laser Extensometer

Description
These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the sample. The measurement range is from 0.3 to 5 inches (8 to 127 mm) on the LE-05 and 0.3 to 15 inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains. The self-contained extensometer uses state-of-the-art laser diode technology. A digital display is included. The analog output may be used to connect to existing test controls. The RS-232 serial communications interface provides two way communications. Operation may be local or remote. The scanning beam is always perpendicular to the specimen, unlike most laser extensometers. This eliminates errors when viewing through windows in chambers. It also minimizes sensitivity to the distance between the extensometer and the sample. Because the unit measures reflected light, no receiver is required behind the sample. Easy to use The visible laser light is simply aimed at the specimen, which has small reflective tape strips set at the gage length desired. The extensometer displays the actual measured gage length. If desired, the zero button will off set the output to zero. As the specimen is tested, the display will then read the elongation directly. The analog output and RS-232 interface are easily connected to existing controls or data acquisition systems. High temperature clip-on reflectors may be used as an alternate to tape reflectors. The reflective tape can be used at temperatures up to 300 °F (150 °C). These are re-useable and available as an option. They are rated for use to 800 °F (425 °C).
Request a Quote Datasheet
Description
These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the sample. The measurement range is from 0.3 to 5 inches (8 to 127 mm) on the LE-05 and 0.3 to 15 inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains. The self-contained extensometer uses state-of-the-art laser diode technology. A digital display is included. The analog output may be used to connect to existing test controls. The RS-232 serial communications interface provides two way communications. Operation may be local or remote. The scanning beam is always perpendicular to the specimen, unlike most laser extensometers. This eliminates errors when viewing through windows in chambers. It also minimizes sensitivity to the distance between the extensometer and the sample. Because the unit measures reflected light, no receiver is required behind the sample. Easy to use The visible laser light is simply aimed at the specimen, which has small reflective tape strips set at the gage length desired. The extensometer displays the actual measured gage length. If desired, the zero button will off set the output to zero. As the specimen is tested, the display will then read the elongation directly. The analog output and RS-232 interface are easily connected to existing controls or data acquisition systems. High temperature clip-on reflectors may be used as an alternate to tape reflectors. The reflective tape can be used at temperatures up to 300 °F (150 °C). These are re-useable and available as an option. They are rated for use to 800 °F (425 °C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Extensometer -  - Epsilon Technology Corp.
Jackson, WY, United States
Laser Extensometer
Laser Extensometer
These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the sample. The measurement range is from 0.3 to 5 inches (8 to 127 mm) on the LE-05 and 0.3 to 15 inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains. The self-contained extensometer uses state-of-the-art laser diode technology. A digital display is included. The analog output may be used to connect to existing test controls. The RS-232 serial communications interface provides two way communications. Operation may be local or remote. The scanning beam is always perpendicular to the specimen, unlike most laser extensometers. This eliminates errors when viewing through windows in chambers. It also minimizes sensitivity to the distance between the extensometer and the sample. Because the unit measures reflected light, no receiver is required behind the sample. Easy to use The visible laser light is simply aimed at the specimen, which has small reflective tape strips set at the gage length desired. The extensometer displays the actual measured gage length. If desired, the zero button will off set the output to zero. As the specimen is tested, the display will then read the elongation directly. The analog output and RS-232 interface are easily connected to existing controls or data acquisition systems. High temperature clip-on reflectors may be used as an alternate to tape reflectors. The reflective tape can be used at temperatures up to 300 °F (150 °C). These are re-useable and available as an option. They are rated for use to 800 °F (425 °C).

These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the sample. The measurement range is from 0.3 to 5 inches (8 to 127 mm) on the LE-05 and 0.3 to 15 inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains.

The self-contained extensometer uses state-of-the-art laser diode technology. A digital display is included. The analog output may be used to connect to existing test controls. The RS-232 serial communications interface provides two way communications. Operation may be local or remote.

The scanning beam is always perpendicular to the specimen, unlike most laser extensometers. This eliminates errors when viewing through windows in chambers. It also minimizes sensitivity to the distance between the extensometer and the sample. Because the unit measures reflected light, no receiver is required behind the sample.

Easy to use
The visible laser light is simply aimed at the specimen, which has small reflective tape strips set at the gage length desired. The extensometer displays the actual measured gage length. If desired, the zero button will off set the output to zero. As the specimen is tested, the display will then read the elongation directly.

The analog output and RS-232 interface are easily connected to existing controls or data acquisition systems.

High temperature clip-on reflectors may be used as an alternate to tape reflectors. The reflective tape can be used at temperatures up to 300 °F (150 °C). These are re-useable and available as an option. They are rated for use to 800 °F (425 °C).

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Name Laser Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Axial Extensometer - Model 3542 - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details
Miniature Extensometer - Model 3442 - Epsilon Technology Corp.
Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile
Test Standard ASTM; ISO
View Details
High Temperature Fracture Mechanics Clip-On Gage - Model 3548COD - Epsilon Technology Corp.
Specs
Test Fixture Type Test Grip / Clamp; Extensometer; Clip-On Gage
Application Tensile
Test Standard ASTM
View Details
High Elongation Extensometer - Model 3800 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Test Standard ASTM; ISO
View Details