Epsilon Technology Corp. High Elongation Extensometer Model 3800

Description
Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample. The main body of this unique extensometer remains stationary during testing, held in position by the adjustable magnetic base included. Only the very light, small traveling heads move as the sample elongates during a test. These attach to the sample with small spring clips. Each head pulls a cord out from the extensometer as the head moves. These models use high precision, low friction potentiometers, and, as a result, have a wide range of factory selectable outputs. The extensometer is driven by an excitation voltage and has output proportional to the input. They can be provided with high level outputs (approximately 2-8 VDC) or ones that mimic strain gaged devices (2-4 mV/V). When set to mimic strain gaged extensometers, the Model 3800 can be used with virtually any signal conditioning electronics designed for strain gaged sensors. The potentiometers employ a hybrid wire wound around conductive plastic, which provides infinite resolution and excellent long term stability. The output from the extensometer is readily interfaced with most existing test controllers, and may be directly input to data acquisition systems and chart recorders. Please let us know at the time of order what type of output and connector you require.
Request a Quote Datasheet
Description
Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample. The main body of this unique extensometer remains stationary during testing, held in position by the adjustable magnetic base included. Only the very light, small traveling heads move as the sample elongates during a test. These attach to the sample with small spring clips. Each head pulls a cord out from the extensometer as the head moves. These models use high precision, low friction potentiometers, and, as a result, have a wide range of factory selectable outputs. The extensometer is driven by an excitation voltage and has output proportional to the input. They can be provided with high level outputs (approximately 2-8 VDC) or ones that mimic strain gaged devices (2-4 mV/V). When set to mimic strain gaged extensometers, the Model 3800 can be used with virtually any signal conditioning electronics designed for strain gaged sensors. The potentiometers employ a hybrid wire wound around conductive plastic, which provides infinite resolution and excellent long term stability. The output from the extensometer is readily interfaced with most existing test controllers, and may be directly input to data acquisition systems and chart recorders. Please let us know at the time of order what type of output and connector you require.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Elongation Extensometer - Model 3800 - Epsilon Technology Corp.
Jackson, WY, United States
High Elongation Extensometer
Model 3800
High Elongation Extensometer Model 3800
Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample. The main body of this unique extensometer remains stationary during testing, held in position by the adjustable magnetic base included. Only the very light, small traveling heads move as the sample elongates during a test. These attach to the sample with small spring clips. Each head pulls a cord out from the extensometer as the head moves. These models use high precision, low friction potentiometers, and, as a result, have a wide range of factory selectable outputs. The extensometer is driven by an excitation voltage and has output proportional to the input. They can be provided with high level outputs (approximately 2-8 VDC) or ones that mimic strain gaged devices (2-4 mV/V). When set to mimic strain gaged extensometers, the Model 3800 can be used with virtually any signal conditioning electronics designed for strain gaged sensors. The potentiometers employ a hybrid wire wound around conductive plastic, which provides infinite resolution and excellent long term stability. The output from the extensometer is readily interfaced with most existing test controllers, and may be directly input to data acquisition systems and chart recorders. Please let us know at the time of order what type of output and connector you require.

Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample.

The main body of this unique extensometer remains stationary during testing, held in position by the adjustable magnetic base included. Only the very light, small traveling heads move as the sample elongates during a test. These attach to the sample with small spring clips. Each head pulls a cord out from the extensometer as the head moves.

These models use high precision, low friction potentiometers, and, as a result, have a wide range of factory selectable outputs. The extensometer is driven by an excitation voltage and has output proportional to the input. They can be provided with high level outputs (approximately 2-8 VDC) or ones that mimic strain gaged devices (2-4 mV/V). When set to mimic strain gaged extensometers, the Model 3800 can be used with virtually any signal conditioning electronics designed for strain gaged sensors. The potentiometers employ a hybrid wire wound around conductive plastic, which provides infinite resolution and excellent long term stability. The output from the extensometer is readily interfaced with most existing test controllers, and may be directly input to data acquisition systems and chart recorders. Please let us know at the time of order what type of output and connector you require.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3800
Product Name High Elongation Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Diametral Extensometer - Model 3580 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Test Temperature -40 to 1832 F (-40 to 1000 C)
View Details
Axial/Torsional Extensometers - Model 3550 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Fatigue; Shear or Torsion
Test Standard ASTM; ISO
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-250CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
High Temperature Transverse Extensometer - Model 7675 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Tensile
Test Temperature 1004 F (540 C)
View Details