O-Z/Gedney U Bolt - Non Metric U-100SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 1-7/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1-3/4 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 2-13/16 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 1-7/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1-3/4 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 2-13/16 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-100SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-100SG
U Bolt - Non Metric U-100SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 1-7/16 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1-3/4 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 2-13/16 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 1-7/16 INCH INSIDE WIDTH
  • 1-1/2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • 1-3/4 INCH CENTER DISTANCE
  • TRADE SIZE 1 INCH
  • LENGTH FROM GUIDING END TO BOLT END 2-13/16 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-100SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - G3 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
U Bolt - Non Metric - U-200SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.50 inch (63.50 mm)
View Details