Greaves Corporation Conduit To Rod Clamp G29

Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G29 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G29
Conduit To Rod Clamp G29
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL
  • COPPER WIRE TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 413C APPROVAL
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH ROD SIZE
  • JONES BOND[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G29
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - CF601 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit Hanger - 2100 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Spring Hanger Type 22 - 22 52 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 90000 lbs (? to 40816 kg)
View Details