O-Z/Gedney U Bolt - Non Metric U-600SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 6-11/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 7-1/16 INCH CENTER DISTANCE TRADE SIZE 6 INCH LENGTH FROM GUIDING END TO BOLT END 8-3/8 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 6-11/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 7-1/16 INCH CENTER DISTANCE TRADE SIZE 6 INCH LENGTH FROM GUIDING END TO BOLT END 8-3/8 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-600SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-600SG
U Bolt - Non Metric U-600SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 6-11/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 7-1/16 INCH CENTER DISTANCE TRADE SIZE 6 INCH LENGTH FROM GUIDING END TO BOLT END 8-3/8 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 6-11/16 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 7-1/16 INCH CENTER DISTANCE
  • TRADE SIZE 6 INCH
  • LENGTH FROM GUIDING END TO BOLT END 8-3/8 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-600SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - E4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Spring Hanger Type 21 - 21 21 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details
U Bolt - Non Metric - U-50SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 0.94 inch (23.81 mm)
View Details