O-Z/Gedney Conduit Hanger H3WBS

Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 7/8 INCH D X 2-13/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1-1/4 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet
Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 7/8 INCH D X 2-13/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1-1/4 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H3WBS - O-Z/Gedney
St. Louis, MO, USA
Conduit Hanger
H3WBS
Conduit Hanger H3WBS
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 7/8 INCH D X 2-13/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 1-1/4 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
  • CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 7/8 INCH D X 2-13/16 INCH H SIZE
  • ZINC PLATED FINISH
  • CARRIAGE BOLT WITH NUT INSTALLATION
  • 1-1/4 INCH TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE
  • H-WBS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number H3WBS
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - 2120-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Conduit Hanger - E7 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Pendant Fixture Conduit Body Hanger - ALC7575-48 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 12 to 48 lbs (5.44 to 21.77 kg)
View Details