Ebinger Manufacturing Corp. Conduit Hanger E7

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E7 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E7
Conduit Hanger E7
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 3 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E7
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Conduit Hanger - E0 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2150 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details