Bridgeport Fittings, Inc. Conduit Hanger 2120-S

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.88 INCH D X 2.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.88 INCH D X 2.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2120-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2120-S
Conduit Hanger 2120-S
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.88 INCH D X 2.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.88 INCH D X 2.56 INCH H SIZE
  • BALL BURNISHED MIRROR SMOOTH FINISH
  • 100 STANDARD PACKAGE
  • #2 TRADE SIZE
  • 1 INCH RIGID/EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2120-S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - 2120-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-1 3/8-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.38 inch (34.92 mm)
View Details