Appleton Electric Pendant Fixture Conduit Body Hanger ALC7575-48

Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALC MODEL
Datasheet
Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALC7575-48 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALC7575-48
Pendant Fixture Conduit Body Hanger ALC7575-48
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALC MODEL
  • CUSHION HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2 HUB(S)
  • CSA APPROVAL
  • 12 TO 48 LB CAPACITY
  • 3/4 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 OR 3/4 INCH FIXTURE STEM SIZE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM
  • ALC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALC7575-48
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Fixture Conduit Body Hanger - ALA75-B - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 250 lbs (113 kg)
View Details
Armored Cable/Flex Conduit Strap - CI1 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details