Appleton Electric Rigid/EMT Conduit Strap CL-350MN

Description
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.69 INCH 4.44 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.63 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.69 INCH 4.44 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.63 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-350MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-350MN
Rigid/EMT Conduit Strap CL-350MN
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.69 INCH 4.44 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.63 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 1.69 INCH
  • 4.44 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 0.63 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-350MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Spring Support Type 29 - 29 71 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details
Conduit Hanger - 2120 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details