Arlington Industries, Inc. Conduit Hanger 2200

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2200 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2200
Conduit Hanger 2200
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 3/8 INCH X 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2200
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - E2BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Spring Hanger Type 21 - 21 84 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 17985 lbs (? to 8156 kg)
View Details
Conduit Hanger - H7WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details