Appleton Electric Conduit Hanger H-50-SWB

Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE 3/4 INCH D X 1-23/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet
Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE 3/4 INCH D X 1-23/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-50-SWB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-50-SWB
Conduit Hanger H-50-SWB
CONDUIT HANGER WITH SWIVEL BOLT TYPE 3/4 INCH D X 1-23/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
  • CONDUIT HANGER WITH SWIVEL BOLT TYPE
  • 3/4 INCH D X 1-23/32 INCH H SIZE
  • CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • HANG-ON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-50-SWB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - 2-1/2-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P1215 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details