Ebinger Manufacturing Corp. Conduit Hanger E0

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E0 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E0
Conduit Hanger E0
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1/2 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E0
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pendant Fixture Conduit Body Hanger - ALT1075-12 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 3 to 12 lbs (1.36 to 5.44 kg)
View Details
Conduit Hanger - E7BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2025 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details