Appleton Electric Rigid/EMT Conduit Strap CF-500

Description
STEEL MATERIAL 5/8 INCH 29/32 INCH RIGID CONDUIT/IMC USED ON 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 2 HOLE CF MODEL
Datasheet
Description
STEEL MATERIAL 5/8 INCH 29/32 INCH RIGID CONDUIT/IMC USED ON 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 2 HOLE CF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-500 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-500
Rigid/EMT Conduit Strap CF-500
STEEL MATERIAL 5/8 INCH 29/32 INCH RIGID CONDUIT/IMC USED ON 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 2 HOLE CF MODEL
  • STEEL MATERIAL
  • 5/8 INCH
  • 29/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • APPLETON. BRAND
  • INSTALLATION 2 HOLE
  • CF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-500
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-3 1/8-1.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 3.12 inch (79.37 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1431AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details