Appleton Electric Pendant Fixture Conduit Body Hanger ALT1050-B

Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALT MODEL
Datasheet
Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALT1050-B - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALT1050-B
Pendant Fixture Conduit Body Hanger ALT1050-B
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALT MODEL
  • BALL HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3 HUB(S)
  • CSA APPROVAL
  • 250 LB CAPACITY
  • 1 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 INCH FIXTURE STEM SIZE
  • 20 DEG SWING ANGLE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • ALT MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALT1050-B
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - AGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Plated High-Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - CD2.5BSS - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details