Pentair, Inc. Conduit Hanger CD2.5BSS

Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD2.5BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD2.5BSS
Conduit Hanger CD2.5BSS
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 1-1/4 INCH (EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.22 TO 1.51 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD2.5BSS
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Clamp - P2039 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.12 inch (53.97 mm)
View Details
Conduit Hanger - CD3BSS - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - BGC1-50 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details