ILSCO Corporation Conduit To Rod Clamp AGC-2

Description
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE ROHS COMPLIANT HEX SOCKET SCREW SIZE 5/16 INCH AGC MODEL
Datasheet
Description
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE ROHS COMPLIANT HEX SOCKET SCREW SIZE 5/16 INCH AGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - AGC-2 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
AGC-2
Conduit To Rod Clamp AGC-2
CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE ROHS COMPLIANT HEX SOCKET SCREW SIZE 5/16 INCH AGC MODEL
  • CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE
  • COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 6 AWG TO 250 KCMIL CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • ROHS COMPLIANT
  • HEX SOCKET SCREW SIZE 5/16 INCH
  • AGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number AGC-2
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - GPL-6 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy
Features UL Listed
View Details
Spring Hanger Type 21 - 21 54 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Conduit Hanger - 9SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details