Thomas & Betts Limited Rigid/EMT Conduit Strap CI1504

Description
2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.84 INCH CI MODEL
Datasheet
Description
2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.84 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1504
Rigid/EMT Conduit Strap CI1504
2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.84 INCH CI MODEL
  • 2-HOLE TYPE
  • GALVANIZED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • EMT MAXIMUM DIAMETER 0.84 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1504
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Horizontal Clamp Type 42 - 42 76 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Conduit Hanger - 1S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details
Rigid/EMT Conduit Strap - CI1208 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details