Appleton Electric Pendant Fixture Conduit Body Hanger ALA75-B

Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND INCLUDES CONNECTION BLOCK USED ON THREADED RIGID METAL CONDUIT/IMC ALA MODEL
Datasheet
Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND INCLUDES CONNECTION BLOCK USED ON THREADED RIGID METAL CONDUIT/IMC ALA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALA75-B - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALA75-B
Pendant Fixture Conduit Body Hanger ALA75-B
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND INCLUDES CONNECTION BLOCK USED ON THREADED RIGID METAL CONDUIT/IMC ALA MODEL
  • BALL HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 1 HUB(S)
  • UL APPROVAL
  • 250 LB CAPACITY
  • 3/4 INCH CONDUIT SIZE
  • SIDE HUB LOCATION
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 3/4 INCH FIXTURE STEM SIZE
  • 20 DEG SWING ANGLE
  • UNILET[R] BRAND
  • INCLUDES CONNECTION BLOCK
  • USED ON THREADED RIGID METAL CONDUIT/IMC
  • ALA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALA75-B
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - CH-125D - Appleton Electric
Appleton Electric
Specs
Support Type Conduit Hanger
Material of Construction Conduit Hanger
View Details
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details