The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about half the size and weight of our conventional products, while achieving a large output of 150 VA.
The TOS6200 is a HiPot from Kikusui. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
The Kikusui TOS6200 tester is designed to perform the earth continuity tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). The Kikusui TOS6200 is equipped with a new high-efficiency power supply, it is compact and lightweight, about half the size and weight of our conventional products, while achieving a large output of 150 VA.
Use of the constant current method eliminates the need to reset test currents even in the face of fluctuating resistance values for the device being tested. The test duration can also be set from 0.3 s, making the tester suitable for production line testing, which requires reduced cycle time.
The Kikusui TOS6200 tester is also designed for ease of use, featuring a large, easy-to-read display, memory capacity for storage of 100 types of test conditions, and incorporation of test conditions into programs to enable automatic testing. Standard GPIB and RS-232C interfaces allow the user to use PCs or other devices to control test conditions such as test current, resistance value for judgement, and test duration, and enables read-back of measured values and test results.
| Kikusui America, Inc. | ValueTronics International, Inc. | |
|---|---|---|
| Product Category | Electrical Safety Testers | Electrical Safety Testers |
| Product Number | TOS6200 | TOS6200 |
| Product Name | [30A] Ground Bond Tester | HiPot |
| Types of Measurements | Earth Continuity | |
| AC Current Out | 3 to 33 amps | |
| Resistance Range | 1.00E-6 to 0.0012 kohms | |
| Operating Temperature | 32 to 104 F (0.0 to 40 C) | |
| Form Factor | Bench Top; Rack Mount (optional feature) |