Tinsley Precision Instruments High Current (100 Amp) Portable Micro-Ohmmeter 5897

Description
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.
Description
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

Suppliers

Company
Product
Description
Supplier Links
High Current (100 Amp) Portable Micro-Ohmmeter - 5897 - Tinsley Precision Instruments
Braintree, United Kingdom
High Current (100 Amp) Portable Micro-Ohmmeter
5897
High Current (100 Amp) Portable Micro-Ohmmeter 5897
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 40 Ohm.

With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5897 Portable Micro-Ohmeter can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Transformer Test Equipment
Product Number 5897
Product Name High Current (100 Amp) Portable Micro-Ohmmeter
Form Factor Stand Alone / Bench
Unlock Full Specs
to access all available technical data

Similar Products

Inductance Analyzer - 3255BQ - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Inductance
View Details
Portable 'Q' (Quality) Meter - 5867 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Phase Three Phase
Form Factor Stand Alone / Bench
Test Parameters Insulation Resistance; Quality Factor
View Details
Comprehensive Transformer Testing System - 6235+7620 - Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
Testing Frequency 1 MHz
View Details