Microtest Corporation Comprehensive Transformer Testing System 6235+7620

Description
623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage” and “Low voltage “tests simultaneously. 8-port scan test. Multiple winding test. Highest test frequency up to 1MHz. Optional Meter mode. Can be used as a LCR meter. 6235 Basic precision up to 0.1% Test frequency up to 1MHz Synchronous tests with multiple parameter settings Able to test 30 items per second under fastest test speed Optional Meter Mode function High accuracy and stability 7620 8-port scan test Test items include (AC Withstand, DC Withstand, Insulation Resistance) Rise time setting User-friendly interface, easy to operate
Datasheet
Description
623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage” and “Low voltage “tests simultaneously. 8-port scan test. Multiple winding test. Highest test frequency up to 1MHz. Optional Meter mode. Can be used as a LCR meter. 6235 Basic precision up to 0.1% Test frequency up to 1MHz Synchronous tests with multiple parameter settings Able to test 30 items per second under fastest test speed Optional Meter Mode function High accuracy and stability 7620 8-port scan test Test items include (AC Withstand, DC Withstand, Insulation Resistance) Rise time setting User-friendly interface, easy to operate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comprehensive Transformer Testing System - 6235+7620 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Comprehensive Transformer Testing System
6235+7620
Comprehensive Transformer Testing System 6235+7620
623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage” and “Low voltage “tests simultaneously. 8-port scan test. Multiple winding test. Highest test frequency up to 1MHz. Optional Meter mode. Can be used as a LCR meter. 6235 Basic precision up to 0.1% Test frequency up to 1MHz Synchronous tests with multiple parameter settings Able to test 30 items per second under fastest test speed Optional Meter Mode function High accuracy and stability 7620 8-port scan test Test items include (AC Withstand, DC Withstand, Insulation Resistance) Rise time setting User-friendly interface, easy to operate

623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage” and “Low voltage “tests simultaneously. 8-port scan test. Multiple winding test. Highest test frequency up to 1MHz. Optional Meter mode. Can be used as a LCR meter.

6235

  • Basic precision up to 0.1%
  • Test frequency up to 1MHz
  • Synchronous tests with multiple parameter settings
  • Able to test 30 items per second under fastest test speed
  • Optional Meter Mode function
  • High accuracy and stability

7620

  • 8-port scan test
  • Test items include (AC Withstand, DC Withstand, Insulation Resistance)
  • Rise time setting
  • User-friendly interface, easy to operate
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Transformer Test Equipment
Product Number 6235+7620
Product Name Comprehensive Transformer Testing System
Form Factor Stand Alone / Bench
Unlock Full Specs
to access all available technical data

Similar Products

Inductance Analyzer - 3255BL - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Inductance
View Details
High Current (200A) Portable Micro-Ohmmeter 5898 - 5898 - Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
Features Battery Powered; Computer Interface; Printer / Plotter Interface
View Details
Transformer Tester - 5435 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
Testing Frequency 2.00E-5 to 0.2000 MHz
View Details