Tinsley Precision Instruments Portable 'Q' (Quality) Meter 5867

Description
The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for use on large motors and generators the instrument is equally suitable for use with smaller items such as industrial and domestic motors, transformers and alternators. The instrument has internal rechargeable batteries that can be replenished using the instruments built in charger. Being simple to operate, the Tinsley 5867 is ideal for interstage testing during the manufacturing process and will easily identify shorted turns and other manufacturing defects. Its ease of use also makes the 5867 the ideal tool for service engineers to identify faults in the field.
Description
The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for use on large motors and generators the instrument is equally suitable for use with smaller items such as industrial and domestic motors, transformers and alternators. The instrument has internal rechargeable batteries that can be replenished using the instruments built in charger. Being simple to operate, the Tinsley 5867 is ideal for interstage testing during the manufacturing process and will easily identify shorted turns and other manufacturing defects. Its ease of use also makes the 5867 the ideal tool for service engineers to identify faults in the field.

Suppliers

Company
Product
Description
Supplier Links
Portable 'Q' (Quality) Meter - 5867 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable 'Q' (Quality) Meter
5867
Portable 'Q' (Quality) Meter 5867
The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for use on large motors and generators the instrument is equally suitable for use with smaller items such as industrial and domestic motors, transformers and alternators. The instrument has internal rechargeable batteries that can be replenished using the instruments built in charger. Being simple to operate, the Tinsley 5867 is ideal for interstage testing during the manufacturing process and will easily identify shorted turns and other manufacturing defects. Its ease of use also makes the 5867 the ideal tool for service engineers to identify faults in the field.

The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for use on large motors and generators the instrument is equally suitable for use with smaller items such as industrial and domestic motors, transformers and alternators.

The instrument has internal rechargeable batteries that can be replenished using the instruments built in charger. Being simple to operate, the Tinsley 5867 is ideal for interstage testing during the manufacturing process and will easily identify shorted turns and other manufacturing defects. Its ease of use also makes the 5867 the ideal tool for service engineers to identify faults in the field.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Transformer Test Equipment
Product Number 5867
Product Name Portable 'Q' (Quality) Meter
Phase Three Phase
Form Factor Stand Alone / Bench
Test Parameters Insulation Resistance; Quality Factor
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

High Current (100 Amp) Portable Micro-Ohmmeter - 5897 - Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
Features Battery Powered; Computer Interface; Printer / Plotter Interface
View Details
Comprehensive Transformer Testing System - 6235+7721+6905 - Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
Testing Frequency 1 MHz
View Details
Recovery Voltage And Insulation Measuring Unit - ETP-2 - SMC International
Specs
Phase Three Phase
Form Factor Rack Mount
Test Parameters Insulation Resistance; Time Constant, Recovery Voltage
View Details