Wayne Kerr Electronics Inductance Analyzer 3255BQ

Description
3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV to 10 V. DC bias current can be set from 1 mA to 1 A internally (optional) with external DC bias units available increasing the maximum current to 125 A (3255B and 3255BQ).
Description
3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV to 10 V. DC bias current can be set from 1 mA to 1 A internally (optional) with external DC bias units available increasing the maximum current to 125 A (3255B and 3255BQ).

Suppliers

Company
Product
Description
Supplier Links
Inductance Analyzer - 3255BQ - Wayne Kerr Electronics
Woburn, MA, USA
Inductance Analyzer
3255BQ
Inductance Analyzer 3255BQ
3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV to 10 V. DC bias current can be set from 1 mA to 1 A internally (optional) with external DC bias units available increasing the maximum current to 125 A (3255B and 3255BQ).

3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz).

At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents.

The AC drive level can be set between 1 mV to 10 V. DC bias current can be set from 1 mA to 1 A internally (optional) with external DC bias units available increasing the maximum current to 125 A (3255B and 3255BQ).

Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Transformer Test Equipment
Product Number 3255BQ
Product Name Inductance Analyzer
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Inductance
Protection Output Short Circuit
Features Printer / Plotter Interface
Unlock Full Specs
to access all available technical data

Similar Products

Dual Channel Transformer Micro-Ohmmeter - 5896C - Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
Features Battery Powered; Computer Interface; Printer / Plotter Interface
View Details
Comprehensive Transformer Testing System - 6235+7721+6905 - Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
Testing Frequency 1 MHz
View Details
Winding Resistance Measurement Unit - ETP-3 - SMC International
Specs
Phase Three Phase
Form Factor Rack Mount
Test Parameters DC Resistance Match
View Details
Inductance Analyzer - 3255B - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Inductance
View Details