RS Components, Ltd. 1232219

Description
RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power transmission through glass, heat insulation materials and devices such as sunshades. RS Pro ISM 410 is the data logging version of the RS Pro ISM 400. Maximum Light Level = 634 Btu/ft² x h, 2000 W/m² Best Accuracy = ±3 Btu/ft² x h, ±5 W/m² Resolution = 0.1 Btu/ft² x h, 0.1 W/m² Angular Accuracy = <5% Test Type = Solar Power Features = Automatic Transmission Measurement, Long Term Stability, Wide Spectral Range Interface Type = RS232 Includes = 4 x AAA Battery, CD Software, Manual, RS232 Cable Battery Life = 100 h Battery Type = AAA
Request a Quote
Description
RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power transmission through glass, heat insulation materials and devices such as sunshades. RS Pro ISM 410 is the data logging version of the RS Pro ISM 400. Maximum Light Level = 634 Btu/ft² x h, 2000 W/m² Best Accuracy = ±3 Btu/ft² x h, ±5 W/m² Resolution = 0.1 Btu/ft² x h, 0.1 W/m² Angular Accuracy = <5% Test Type = Solar Power Features = Automatic Transmission Measurement, Long Term Stability, Wide Spectral Range Interface Type = RS232 Includes = 4 x AAA Battery, CD Software, Manual, RS232 Cable Battery Life = 100 h Battery Type = AAA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232219 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power transmission through glass, heat insulation materials and devices such as sunshades. RS Pro ISM 410 is the data logging version of the RS Pro ISM 400. Maximum Light Level = 634 Btu/ft² x h, 2000 W/m² Best Accuracy = ±3 Btu/ft² x h, ±5 W/m² Resolution = 0.1 Btu/ft² x h, 0.1 W/m² Angular Accuracy = <5% Test Type = Solar Power Features = Automatic Transmission Measurement, Long Term Stability, Wide Spectral Range Interface Type = RS232 Includes = 4 x AAA Battery, CD Software, Manual, RS232 Cable Battery Life = 100 h Battery Type = AAA

RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power transmission through glass, heat insulation materials and devices such as sunshades. RS Pro ISM 410 is the data logging version of the RS Pro ISM 400.
Maximum Light Level = 634 Btu/ft² x h, 2000 W/m²
Best Accuracy = ±3 Btu/ft² x h, ±5 W/m²
Resolution = 0.1 Btu/ft² x h, 0.1 W/m²
Angular Accuracy = <5%
Test Type = Solar Power
Features = Automatic Transmission Measurement, Long Term Stability, Wide Spectral Range
Interface Type = RS232
Includes = 4 x AAA Battery, CD Software, Manual, RS232 Cable
Battery Life = 100 h
Battery Type = AAA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 1232219
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details