RS Components, Ltd. 1234321

Description
Oregon Scientific RAR502 weather station enables easy monitoring of temperature and humidity in up to three areas of a home. Temperature and humidity data in different areas of the home are displayed on the main units large LCD display. Features includes a mould alert icon function. The main unit displays the weather forecast for the next 12 - 24 hours. Remote Sensor = Yes Remote Sensor Type = Humidity Sensor, Temperature Sensor Maximum Indoor Temperature Measurement = +50°C Maximum Outdoor Temperature Measurement = +60°C Power Source = Battery Battery Type = AAA Model Number p = RAR502 Outdoor Temperature Measurement Range = -20 - +60 °C Indoor Temperature Measurement Range = -5 - +50 °C
Request a Quote
Description
Oregon Scientific RAR502 weather station enables easy monitoring of temperature and humidity in up to three areas of a home. Temperature and humidity data in different areas of the home are displayed on the main units large LCD display. Features includes a mould alert icon function. The main unit displays the weather forecast for the next 12 - 24 hours. Remote Sensor = Yes Remote Sensor Type = Humidity Sensor, Temperature Sensor Maximum Indoor Temperature Measurement = +50°C Maximum Outdoor Temperature Measurement = +60°C Power Source = Battery Battery Type = AAA Model Number p = RAR502 Outdoor Temperature Measurement Range = -20 - +60 °C Indoor Temperature Measurement Range = -5 - +50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1234321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oregon Scientific RAR502 weather station enables easy monitoring of temperature and humidity in up to three areas of a home. Temperature and humidity data in different areas of the home are displayed on the main units large LCD display. Features includes a mould alert icon function. The main unit displays the weather forecast for the next 12 - 24 hours. Remote Sensor = Yes Remote Sensor Type = Humidity Sensor, Temperature Sensor Maximum Indoor Temperature Measurement = +50°C Maximum Outdoor Temperature Measurement = +60°C Power Source = Battery Battery Type = AAA Model Number p = RAR502 Outdoor Temperature Measurement Range = -20 - +60 °C Indoor Temperature Measurement Range = -5 - +50 °C

Oregon Scientific RAR502 weather station enables easy monitoring of temperature and humidity in up to three areas of a home. Temperature and humidity data in different areas of the home are displayed on the main units large LCD display. Features includes a mould alert icon function. The main unit displays the weather forecast for the next 12 - 24 hours.
Remote Sensor = Yes
Remote Sensor Type = Humidity Sensor, Temperature Sensor
Maximum Indoor Temperature Measurement = +50°C
Maximum Outdoor Temperature Measurement = +60°C
Power Source = Battery
Battery Type = AAA
Model Number p = RAR502
Outdoor Temperature Measurement Range = -20 - +60 °C
Indoor Temperature Measurement Range = -5 - +50 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 1234321
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details