RS Components, Ltd. Conduit Fittings 8725978

Description
Conduit fitting external IP65 10mm M12
Request a Quote
Description
Conduit fitting external IP65 10mm M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725978
Conduit Fittings 8725978
Conduit fitting external IP65 10mm M12

Conduit fitting external IP65 10mm M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725978
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details