RS Components, Ltd. Conduit Fittings 7639245

Description
Steel nipple for conduit 25mm
Request a Quote
Description
Steel nipple for conduit 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7639245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7639245
Conduit Fittings 7639245
Steel nipple for conduit 25mm

Steel nipple for conduit 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7639245
Product Name Conduit Fittings
Fitting Type Nipple; Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2650010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.89 inch (48 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2687465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details