RS Components, Ltd. Conduit Fittings 2149577

Description
NPB LT M32 Fixed 90 Deg Elbow 32mm
Request a Quote
Description
NPB LT M32 Fixed 90 Deg Elbow 32mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149577
Conduit Fittings 2149577
NPB LT M32 Fixed 90 Deg Elbow 32mm

NPB LT M32 Fixed 90 Deg Elbow 32mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149577
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 2535251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details