RS Components, Ltd. Conduit Fittings 228788

Description
Box Circ Tee GAL 25mm
Request a Quote
Description
Box Circ Tee GAL 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 228788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
228788
Conduit Fittings 228788
Box Circ Tee GAL 25mm

Box Circ Tee GAL 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 228788
Product Name Conduit Fittings
Fitting Type T piece
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details