RS Components, Ltd. Conduit Fittings 1240105

Description
Flexicon FPAU42-M40-90B Conduit Fitting
Request a Quote
Description
Flexicon FPAU42-M40-90B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240105
Conduit Fittings 1240105
Flexicon FPAU42-M40-90B Conduit Fitting

Flexicon FPAU42-M40-90B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240105
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details