RS Components, Ltd. Conduit Fittings 8725823

Description
Swivel conduit fitting IP40 63mm M63
Request a Quote
Description
Swivel conduit fitting IP40 63mm M63
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725823
Conduit Fittings 8725823
Swivel conduit fitting IP40 63mm M63

Swivel conduit fitting IP40 63mm M63

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725823
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1823859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details