RS Components, Ltd. Conduit Fittings 8722266

Description
Flexicon FCL16B Conduit Fitting
Request a Quote
Description
Flexicon FCL16B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722266
Conduit Fittings 8722266
Flexicon FCL16B Conduit Fitting

Flexicon FCL16B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722266
Product Name Conduit Fittings
Fitting Type Conduit clip
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details