RS Components, Ltd. Conduit Fittings 8725971

Description
Conduit fitting external IP54 50mm M50
Request a Quote
Description
Conduit fitting external IP54 50mm M50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725971
Conduit Fittings 8725971
Conduit fitting external IP54 50mm M50

Conduit fitting external IP54 50mm M50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725971
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details