RS Components, Ltd. Conduit Fittings 1240061

Description
316 Stainless stl Food Fitting 20mm M20
Request a Quote
Description
316 Stainless stl Food Fitting 20mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240061
Conduit Fittings 1240061
316 Stainless stl Food Fitting 20mm M20

316 Stainless stl Food Fitting 20mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240061
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details