RS Components, Ltd. Conduit Fittings 7639181

Description
Inspection Bend 20mm galvanised
Request a Quote
Description
Inspection Bend 20mm galvanised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7639181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7639181
Conduit Fittings 7639181
Inspection Bend 20mm galvanised

Inspection Bend 20mm galvanised

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7639181
Product Name Conduit Fittings
Fitting Type Inspection bend
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details