RS Components, Ltd. Conduit Fittings 8722367

Description
Conduit fitting external IP40 50mm M50
Request a Quote
Description
Conduit fitting external IP40 50mm M50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722367
Conduit Fittings 8722367
Conduit fitting external IP40 50mm M50

Conduit fitting external IP40 50mm M50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722367
Product Name Conduit Fittings
Fitting Type Fixed external
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 2650004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details