RS Components, Ltd. Conduit Fittings 623934

Description
PG13.5 male - M20female thread converter
Request a Quote
Description
PG13.5 male - M20female thread converter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 623934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
623934
Conduit Fittings 623934
PG13.5 male - M20female thread converter

PG13.5 male - M20female thread converter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 623934
Product Name Conduit Fittings
Fitting Type Thread converter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details