RS Components, Ltd. Conduit Fittings 8725930

Description
Conduit fitting external IP54 40mm M40
Request a Quote
Description
Conduit fitting external IP54 40mm M40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725930
Conduit Fittings 8725930
Conduit fitting external IP54 40mm M40

Conduit fitting external IP54 40mm M40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725930
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2650008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details